Pin Contact Tin Crimp 18-22 AWG Stamped
Power Contact Pin, Male, Crimp, 18-22AWG, 600V, 7A Product overview: 170364-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170364-1 can be used for catalog matching and distributor lookup.
MINI UNIVERSAL M-N-L PIN LP
MINI UNIVERSAL M-N-L PIN; 22AWG; Brass/Pre-Tin
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
CONN PIN 18-22AWG TIN CRIMP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A97686-ND | 332-170364-1 | 170364-1 | 170364-1 | 70083919 | 19J3521 | 50F653 | 170364-1 |
| Product Name | Multi Purpose | 600V 7A Electronic Connector | Contacts | Connectors Crimp Contacts, Commercial, Machined | MINI UNIVERSAL M-N-L PIN; 22AWG; Brass/Pre-Tin | Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity | Multi Purpose |
| Contact Size (AWG) | 18 to 22 AWG | 18 to 22 AWG | 22 AWG | 18 to 22 AWG | ||||
| Gender | Male / Plug | |||||||
| Termination | Crimp | Solder | Crimp |