TE Connectivity Multi Purpose 170363-1

Description
Pin Contact Tin Crimp 22-26 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Tin Crimp 22-26 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 170363-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
170363-1-ND
Multi Purpose 170363-1-ND
Pin Contact Tin Crimp 22-26 AWG Stamped

Pin Contact Tin Crimp 22-26 AWG Stamped

Buy Now Datasheet
Contacts - 170363-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170363-1
Contacts 170363-1
MINI UNIVERSAL M-N-L PIN LP

MINI UNIVERSAL M-N-L PIN LP

Buy Now
Swedesboro, NJ, United States
Contacts
170363-1
Contacts 170363-1
Contacts

Contacts

Buy Now
Singapore, Singapore
7A 9.5A 600V Electronic Connector
332-170363-1
7A 9.5A 600V Electronic Connector 332-170363-1
26 Pos Male Signal/Power Connector, 7A/9.5A, 600V, 2.54mm Pitch Product overview: 170363-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170363-1 can be used for catalog matching and distributor lookup.

26 Pos Male Signal/Power Connector, 7A/9.5A, 600V, 2.54mm Pitch Product overview: 170363-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170363-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1380549-170363-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1380549-170363-1
Connectors, Interconnects - Contacts - Multi Purpose 1380549-170363-1
Win Source Part Number: 1380549-170363-1 Category: Connectors, Interconnects>Contac ts>Multi Purpose Series: Mini-Universal MATE-N-LOK Type: Stamped Contact Finish: Tin Package: Bulk Wire Gauge: 22-26 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Standard Package: 300 pcs ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 170363 RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380549-170363-1
Category: Connectors, Interconnects>Contacts>Multi Purpose
Series: Mini-Universal MATE-N-LOK
Type: Stamped
Contact Finish: Tin
Package: Bulk
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 300 pcs
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 170363
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Machined - 170363-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
170363-1
Connectors Crimp Contacts, Commercial, Machined 170363-1
MINI UNIVERSAL M-N-L PIN LP

MINI UNIVERSAL M-N-L PIN LP

Buy Now
Mini Universal M-N-L Pin Lp Rohs Compliant Amp - Te Connectivity - 82AC1086 - Newark, An Avnet Company
Chicago, IL, United States
Mini Universal M-N-L Pin Lp Rohs Compliant Amp - Te Connectivity
82AC1086
Mini Universal M-N-L Pin Lp Rohs Compliant Amp - Te Connectivity 82AC1086
MINI UNIVERSAL M-N-L PIN LP ROHS COMPLIANT: YES

MINI UNIVERSAL M-N-L PIN LP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 11H8446 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
11H8446
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 11H8446
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 68H9991 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
68H9991
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 68H9991
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170363-1-ND 170363-1 332-170363-1 1380549-170363-1 170363-1 82AC1086 11H8446
Product Name Multi Purpose Contacts 7A 9.5A 600V Electronic Connector Connectors, Interconnects - Contacts - Multi Purpose Connectors Crimp Contacts, Commercial, Machined Mini Universal M-N-L Pin Lp Rohs Compliant Amp - Te Connectivity Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 to 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MARC Fixed Mount Kit - 103G40 - Anderson Power Products
Anderson Power Products
View Details
4 suppliers