TE Connectivity Contacts - Multi Purpose 170362-4

Description
CONN SOCKET 18-22AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 18-22AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A108823TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A108823TR-ND
Contacts - Multi Purpose A108823TR-ND
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A108823CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A108823CT-ND
Contacts - Multi Purpose A108823CT-ND
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 170362-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
170362-4
Connectors, Interconnects - Contacts - Multi Purpose 170362-4
Win Source Part Number: 1363295-170362-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 56 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170362 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin Contact Material: Phosphor Bronze

Win Source Part Number: 1363295-170362-4
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 56 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170362
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Contact Material: Phosphor Bronze

Buy Now Datasheet
Crimp Contacts - 7121741P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7121741P
Crimp Contacts 7121741P
TE Connectivity 170362-4 Crimp Terminal

TE Connectivity 170362-4 Crimp Terminal

Supplier's Site
Crimp Contacts - 1895929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1895929
Crimp Contacts 1895929
TE Connectivity 170362-4 Crimp Terminal

TE Connectivity 170362-4 Crimp Terminal

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts
Product Number A108823TR-ND 170362-4 7121741P 1895929
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Crimp Contacts Crimp Contacts
Shape / Form Socket or Receptacle Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions - 99K7803 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-2299675-3 - TE Connectivity
Specs
Applications Motor or Generator
OD / Width 0.3150 inch (8 mm)
View Details