TE Connectivity Connectors Crimp Contacts, Commercial, Machined 170362-3

Description
CUT STRIP MINI UNIVERSAL M-N-L SOCKET
Request a Quote Datasheet
Description
CUT STRIP MINI UNIVERSAL M-N-L SOCKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Machined - 170362-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
170362-3
Connectors Crimp Contacts, Commercial, Machined 170362-3
CUT STRIP MINI UNIVERSAL M-N-L SOCKET

CUT STRIP MINI UNIVERSAL M-N-L SOCKET

Buy Now
Contacts - 170362-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170362-3
Contacts 170362-3
MINI UNIVERSAL M-N-L SOCKET

MINI UNIVERSAL M-N-L SOCKET

Buy Now
Multi Purpose - A97689CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A97689CT-ND
Multi Purpose A97689CT-ND
Socket Contact Gold Crimp 18-22 AWG Stamped

Socket Contact Gold Crimp 18-22 AWG Stamped

Buy Now Datasheet
Multi Purpose - A97689TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A97689TR-ND
Multi Purpose A97689TR-ND
Socket Contact Gold Crimp 18-22 AWG Stamped

Socket Contact Gold Crimp 18-22 AWG Stamped

Buy Now Datasheet
Multi Purpose - 170362-3 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
170362-3
Multi Purpose 170362-3
CONN SOCKET 18-22AWG GOLD CRIMP

CONN SOCKET 18-22AWG GOLD CRIMP

Supplier's Site Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 27C4616 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
27C4616
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 27C4616
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp / Solder, Brass Rohs Compliant Amp - Te Connectivity - 51X1916 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp / Solder, Brass Rohs Compliant Amp - Te Connectivity
51X1916
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp / Solder, Brass Rohs Compliant Amp - Te Connectivity 51X1916
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp / Solder, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp / Solder, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170362-3 170362-3 A97689CT-ND 170362-3 27C4616 51X1916
Product Name Connectors Crimp Contacts, Commercial, Machined Contacts Multi Purpose Multi Purpose Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp / Solder, Brass Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details