TE Connectivity Connectors Crimp Contacts, Commercial, Machined 170361-3

Description
CUT STRIP - MINI UNIVERSA L M-N-L SOCKET
Request a Quote Datasheet
Description
CUT STRIP - MINI UNIVERSA L M-N-L SOCKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Machined - 170361-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
170361-3
Connectors Crimp Contacts, Commercial, Machined 170361-3
CUT STRIP - MINI UNIVERSA L M-N-L SOCKET

CUT STRIP - MINI UNIVERSA L M-N-L SOCKET

Buy Now
Contacts - 170361-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170361-3
Contacts 170361-3
MINI UNIVERSAL M-N-L SOCKET

MINI UNIVERSAL M-N-L SOCKET

Buy Now
Singapore, Singapore
7A 600V Electronic Connector
332-170361-3
7A 600V Electronic Connector 332-170361-3
Female Socket, 7A, 600V, Wire-to-Wire, Crimp, Nickel/Gold Product overview: 170361-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170361-3 can be used for catalog matching and distributor lookup.

Female Socket, 7A, 600V, Wire-to-Wire, Crimp, Nickel/Gold Product overview: 170361-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170361-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A97688CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A97688CT-ND
Multi Purpose A97688CT-ND
Socket Contact Gold Crimp 22-26 AWG Stamped

Socket Contact Gold Crimp 22-26 AWG Stamped

Buy Now Datasheet
Multi Purpose - A97688TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A97688TR-ND
Multi Purpose A97688TR-ND
Socket Contact Gold Crimp 22-26 AWG Stamped

Socket Contact Gold Crimp 22-26 AWG Stamped

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1334211-170361-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334211-170361-3
Connectors, Interconnects - Contacts - Multi Purpose 1334211-170361-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334211-170361-3 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 22-26 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Socket Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -170361-3-SI,A97688C T,170361-3-ND,170361 3,A97688TR,-1494-170 361-3-CSI Base Product Number: 170361 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334211-170361-3
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -170361-3-SI,A97688CT,170361-3-ND,1703613,A97688TR,-1494-170361-3-CSI
Base Product Number: 170361
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 93B8988 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
93B8988
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 93B8988
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Plug Housings RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Plug Housings RoHS Compliant: Yes

Supplier's Site
Mini Universal M-N-L Socket Rohs Compliant Amp - Te Connectivity - 98AC4907 - Newark, An Avnet Company
Chicago, IL, United States
Mini Universal M-N-L Socket Rohs Compliant Amp - Te Connectivity
98AC4907
Mini Universal M-N-L Socket Rohs Compliant Amp - Te Connectivity 98AC4907
MINI UNIVERSAL M-N-L SOCKET ROHS COMPLIANT: YES

MINI UNIVERSAL M-N-L SOCKET ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 28X2653 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
28X2653
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 28X2653
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Plug Housings RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Plug Housings RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8586 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
29AH8586
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 29AH8586
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170361-3 170361-3 332-170361-3 A97688CT-ND 1334211-170361-3 93B8988 98AC4907
Product Name Connectors Crimp Contacts, Commercial, Machined Contacts 7A 600V Electronic Connector Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Mini Universal M-N-L Socket Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products