TE Connectivity Contacts - Multi Purpose - 170361-1 170361-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 905455-170361-1 Series: Mini-Universal MATE-N-LOK Features: Socket Contact Tin Crimp 22-26 AWG Stamped Package: Reel - TR Family Name: 170361 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-170361-1TR, 1703611, 170361-1-ND, A97687TR, -170361-1-SI, A97687CT
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905455-170361-1 Series: Mini-Universal MATE-N-LOK Features: Socket Contact Tin Crimp 22-26 AWG Stamped Package: Reel - TR Family Name: 170361 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-170361-1TR, 1703611, 170361-1-ND, A97687TR, -170361-1-SI, A97687CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 170361-1 - 905455-170361-1 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 170361-1
905455-170361-1
Contacts - Multi Purpose - 170361-1 905455-170361-1
Manufacturer: TE Connectivity Win Source Part Number: 905455-170361-1 Series: Mini-Universal MATE-N-LOK Features: Socket Contact Tin Crimp 22-26 AWG Stamped Package: Reel - TR Family Name: 170361 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-170361-1TR, 1703611, 170361-1-ND, A97687TR, -170361-1-SI, A97687CT

Manufacturer: TE Connectivity
Win Source Part Number: 905455-170361-1
Series: Mini-Universal MATE-N-LOK
Features: Socket Contact Tin Crimp 22-26 AWG Stamped
Package: Reel - TR
Family Name: 170361
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-170361-1TR, 1703611, 170361-1-ND, A97687TR, -170361-1-SI, A97687CT

Buy Now Datasheet
Contacts - 170361-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170361-1
Contacts 170361-1
UNIV M-N-L SOC. 26-22 AWG

UNIV M-N-L SOC. 26-22 AWG

Buy Now
Swedesboro, NJ, United States
Contacts
170361-1
Contacts 170361-1
Contacts

Contacts

Buy Now
Singapore, Singapore
600V 9.5A Electronic Connector
332-170361-1
600V 9.5A Electronic Connector 332-170361-1
Female Socket Connector 26-22AWG 600V 9.5A Tin Brass Product overview: 170361-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170361-1 can be used for catalog matching and distributor lookup.

Female Socket Connector 26-22AWG 600V 9.5A Tin Brass Product overview: 170361-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170361-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A97687CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A97687CT-ND
Multi Purpose A97687CT-ND
Socket Contact Tin Crimp 22-26 AWG Stamped

Socket Contact Tin Crimp 22-26 AWG Stamped

Buy Now Datasheet
Multi Purpose - A97687TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A97687TR-ND
Multi Purpose A97687TR-ND
Socket Contact Tin Crimp 22-26 AWG Stamped

Socket Contact Tin Crimp 22-26 AWG Stamped

Buy Now Datasheet
Multi Purpose - 170361-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
170361-1
Multi Purpose 170361-1
CONN SOCKET 22-26AWG TIN CRIMP

CONN SOCKET 22-26AWG TIN CRIMP

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 74T0490 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
74T0490
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 74T0490
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 70C3811 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
70C3811
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 70C3811
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35X2666 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35X2666
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35X2666
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905455-170361-1 170361-1 332-170361-1 A97687CT-ND 170361-1 74T0490 70C3811
Product Name Contacts - Multi Purpose - 170361-1 Contacts 600V 9.5A Electronic Connector Multi Purpose Multi Purpose Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details