Win Source Part Number: 1006059-170360-4
Category: Connectors, Interconnects>Contac
Series: Mini-Universal MATE-N-LOK
Type: Stamped
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Pin or Socket: Pin
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 170360-4-ND,A107098C
Base Product Number: 170360
Male Crimp Signal/Power Contact, 7A, 18-22AWG, Tin/Bronze, Straight Product overview: 170360-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170360-4 can be used for catalog matching and distributor lookup.
Pin Contact Tin Crimp 18-22 AWG Stamped
Pin Contact Tin Crimp 18-22 AWG Stamped
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
CONTACT, , 22AWG-18AWG, CRIMP ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 170360-4 | 1006059-170360-4 | 332-170360-4 | A107098TR-ND | 92C2762 | 69AH9900 |
| Product Name | Contacts | Connectors, Interconnects - Contacts - Multi Purpose | 7A Electronic Connector | Multi Purpose | Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity | Contact, , 22Awg-18Awg, Crimp Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Crimp | Crimp |