Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334246-170360-3
Category: Connectors, Interconnects>Contac
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 170360-3-ND,A100474C
Base Product Number: 170360
RoHS Status: ROHS3 Compliant
Pin Contact Gold Crimp 18-22 AWG Stamped
Pin Contact Gold Crimp 18-22 AWG Stamped
CUT STRIP MINI UNIVERSAL M-N-L PIN
MATE-N-LOK Pin, Male, Crimp, 7A, 600V, 22-18AWG Product overview: 170360-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170360-3 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334246-170360-3 | A100474CT-ND | 170360-3 | 170360-3 | 332-170360-3 | 52R3988 |
| Product Name | Connectors, Interconnects - Contacts - Multi Purpose | Multi Purpose | Contacts | Connectors Crimp Contacts, Commercial, Machined | 7A 600V Electronic Connector | Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Termination | Crimp | Crimp | Crimp |