TE Connectivity Multi Purpose 170360-1

Description
Pin Contact Tin Crimp 18-22 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Tin Crimp 18-22 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A97686TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A97686TR-ND
Multi Purpose A97686TR-ND
Pin Contact Tin Crimp 18-22 AWG Stamped

Pin Contact Tin Crimp 18-22 AWG Stamped

Buy Now Datasheet
Multi Purpose - A97686CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A97686CT-ND
Multi Purpose A97686CT-ND
Pin Contact Tin Crimp 18-22 AWG Stamped

Pin Contact Tin Crimp 18-22 AWG Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Machined - 170360-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
170360-1
Connectors Crimp Contacts, Commercial, Machined 170360-1
UNIV M-N-L PIN 22-18 AWG

UNIV M-N-L PIN 22-18 AWG

Buy Now
Singapore, Singapore
7A Electronic Connector
332-170360-1
7A Electronic Connector 332-170360-1
Male Crimp Pin 22-18 AWG, 7A, Tin Plated Brass Product overview: 170360-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170360-1 can be used for catalog matching and distributor lookup.

Male Crimp Pin 22-18 AWG, 7A, Tin Plated Brass Product overview: 170360-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170360-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 170360-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170360-1
Contacts 170360-1
UNIV M-N-L PIN 22-18 AWG

UNIV M-N-L PIN 22-18 AWG

Buy Now
Swedesboro, NJ, United States
Contacts
170360-1
Contacts 170360-1
Contacts

Contacts

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1014784-170360-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1014784-170360-1
Connectors, Interconnects - Contacts - Multi Purpose 1014784-170360-1
Win Source Part Number: 1014784-170360-1 Category: Connectors, Interconnects>Contac ts - Multi Purpose Series: Mini-Universal MATE-N-LOK Type: Stamped Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-170360-1TR,1703 60-1-ND,-DUL-PIN-22- 18AW-UNIV-MNL-CSI,17 03601,-DUL-PIN-22-18 AW-UNIV-MNL-SI-ND,-D UL-PIN-22-18AW-UNIV- MNL-SI,A97686CT,-170 360-1-SI,-DUL-PIN-22 -18AW-UNIV-MNL-LSI,A 97686TR,-DUL-PIN-22- 18AW-UNIV-MNL-CSI-ND ,-170360-1-CSI Base Product Number: 170360

Win Source Part Number: 1014784-170360-1
Category: Connectors, Interconnects>Contacts - Multi Purpose
Series: Mini-Universal MATE-N-LOK
Type: Stamped
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-170360-1TR,170360-1-ND,-DUL-PIN-22-18AW-UNIV-MNL-CSI,1703601,-DUL-PIN-22-18AW-UNIV-MNL-SI-ND,-DUL-PIN-22-18AW-UNIV-MNL-SI,A97686CT,-170360-1-SI,-DUL-PIN-22-18AW-UNIV-MNL-LSI,A97686TR,-DUL-PIN-22-18AW-UNIV-MNL-CSI-ND,-170360-1-CSI
Base Product Number: 170360

Buy Now Datasheet
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 41T5370 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
41T5370
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 41T5370
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35X2665 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35X2665
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35X2665
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 170360-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
170360-1
Multi Purpose 170360-1
CONN PIN 18-22AWG TIN CRIMP

CONN PIN 18-22AWG TIN CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97686TR-ND 170360-1 332-170360-1 170360-1 1014784-170360-1 41T5370 35X2665 170360-1
Product Name Multi Purpose Connectors Crimp Contacts, Commercial, Machined 7A Electronic Connector Contacts Connectors, Interconnects - Contacts - Multi Purpose Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity Multi Purpose
Contact Size (AWG) 18 to 22 AWG 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products