TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 170359-4

Description
Win Source Part Number: 1362791-170359-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 47 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170359 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Win Source Part Number: 1362791-170359-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 47 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170359 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 170359-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
170359-4
Connectors, Interconnects - Contacts - Multi Purpose 170359-4
Win Source Part Number: 1362791-170359-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 47 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170359 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin Contact Material: Phosphor Bronze

Win Source Part Number: 1362791-170359-4
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 47 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170359
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Tin
Contact Material: Phosphor Bronze

Buy Now Datasheet
Contacts - Multi Purpose - A108822TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A108822TR-ND
Contacts - Multi Purpose A108822TR-ND
CONN PIN 22-26AWG TIN CRIMP

CONN PIN 22-26AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A108822CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A108822CT-ND
Contacts - Multi Purpose A108822CT-ND
CONN PIN 22-26AWG TIN CRIMP

CONN PIN 22-26AWG TIN CRIMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Contacts Electrical Contacts
Product Number 170359-4 A108822TR-ND
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose
Contact Material Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10104321-001RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
Automotive Terminals - 1-1326032-0 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers