TE Connectivity Contacts 170359-3

Description
MINI UNIVERSAL M-N-L PIN
Request a Quote Datasheet
Description
MINI UNIVERSAL M-N-L PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170359-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170359-3
Contacts 170359-3
MINI UNIVERSAL M-N-L PIN

MINI UNIVERSAL M-N-L PIN

Buy Now
Swedesboro, NJ, United States
Contacts
170359-3
Contacts 170359-3
Contacts

Contacts

Buy Now
Singapore, Singapore
7A 600V Electronic Connector
332-170359-3
7A 600V Electronic Connector 332-170359-3
M-N-L PIN, Male, Crimp, 7A, 600V, Wire-to-Wire, 26-22AWG Product overview: 170359-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170359-3 can be used for catalog matching and distributor lookup.

M-N-L PIN, Male, Crimp, 7A, 600V, Wire-to-Wire, 26-22AWG Product overview: 170359-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170359-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A97675TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A97675TR-ND
Multi Purpose A97675TR-ND
Pin Contact Gold Crimp 22-26 AWG Stamped

Pin Contact Gold Crimp 22-26 AWG Stamped

Buy Now Datasheet
Multi Purpose - A97675CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A97675CT-ND
Multi Purpose A97675CT-ND
Pin Contact Gold Crimp 22-26 AWG Stamped

Pin Contact Gold Crimp 22-26 AWG Stamped

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Machined - 170359-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
170359-3
Connectors Crimp Contacts, Commercial, Machined 170359-3
CUT STRIP -MINI UNIVERSAL M-N

CUT STRIP -MINI UNIVERSAL M-N

Buy Now
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 87X7337 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
87X7337
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 87X7337
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 11H8444 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
11H8444
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 11H8444
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8585 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
29AH8585
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 29AH8585
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170359-3 332-170359-3 A97675TR-ND 170359-3 87X7337 11H8444 29AH8585
Product Name Contacts 7A 600V Electronic Connector Multi Purpose Connectors Crimp Contacts, Commercial, Machined Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers