TE Connectivity Electronic Connector 170342-2

Description
Quick Disconnect Terminal 14-20AWG Brass RCP 19.6mm Tin T/R Product overview: 170342-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170342-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quick Disconnect Terminal 14-20AWG Brass RCP 19.6mm Tin T/R Product overview: 170342-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170342-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-170342-2
Electronic Connector 392-170342-2
Quick Disconnect Terminal 14-20AWG Brass RCP 19.6mm Tin T/R Product overview: 170342-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170342-2 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 14-20AWG Brass RCP 19.6mm Tin T/R Product overview: 170342-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170342-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Terminals
170342-2
Terminals 170342-2
FASTON COMRL RECP STR

FASTON COMRL RECP STR

Buy Now
Quick Connects, Quick Disconnect Connectors - A131030TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A131030TR-ND
Quick Connects, Quick Disconnect Connectors A131030TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A131030CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A131030CT-ND
Quick Connects, Quick Disconnect Connectors A131030CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364842-170342-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364842-170342-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364842-170342-2
Win Source Part Number: 1364842-170342-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 250 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170342 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.772" (19.61mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Insulation Diameter: 0.087" ~ 0.134" (2.21mm ~ 3.40mm)

Win Source Part Number: 1364842-170342-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 250
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170342
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.772" (19.61mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Insulation Diameter: 0.087" ~ 0.134" (2.21mm ~ 3.40mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 170342-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170342-2
Quick Connects, Quick Disconnect Connectors 170342-2
250 SERIES F-REC W/O LATCH

250 SERIES F-REC W/O LATCH

Supplier's Site Datasheet
250 Faston,rec.,20-14 Awg,tpbr Rohs Compliant Amp - Te Connectivity - 11H8440 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston,rec.,20-14 Awg,tpbr Rohs Compliant Amp - Te Connectivity
11H8440
250 Faston,rec.,20-14 Awg,tpbr Rohs Compliant Amp - Te Connectivity 11H8440
250 FASTON,REC.,20-14 AWG,TPBR ROHS COMPLIANT: YES

250 FASTON,REC.,20-14 AWG,TPBR ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 6.35Mm, 20-14Awg Rohs Compliant Amp - Te Connectivity - 74AJ8357 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 20-14Awg Rohs Compliant Amp - Te Connectivity
74AJ8357
Female Disconnect, 6.35Mm, 20-14Awg Rohs Compliant Amp - Te Connectivity 74AJ8357
FEMALE DISCONNECT, 6.35MM, 20-14AWG ROHS COMPLIANT: YES

FEMALE DISCONNECT, 6.35MM, 20-14AWG ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
170342-2
Terminals 170342-2
Terminals 250SER F-REC W/O LATCH

Terminals 250SER F-REC W/O LATCH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-170342-2 170342-2 A131030TR-ND 1364842-170342-2 170342-2 11H8440 170342-2
Product Name Electronic Connector Terminals Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors 250 Faston,rec.,20-14 Awg,tpbr Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details