TE Connectivity Spade Connectors 170340-1

Description
TE Connectivity 170340-1 Spade Connector
Request a Quote
Description
TE Connectivity 170340-1 Spade Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - 7121542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
7121542
Spade Connectors 7121542
TE Connectivity 170340-1 Spade Connector

TE Connectivity 170340-1 Spade Connector

Supplier's Site
Contact, Pin, Crimp, 20-14Awg; Product Range Amp Te Connectivity - 95C2085 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20-14Awg; Product Range Amp Te Connectivity
95C2085
Contact, Pin, Crimp, 20-14Awg; Product Range Amp Te Connectivity 95C2085
CONTACT, PIN, CRIMP, 20-14AWG; Product Range:FASTIN-FASTON 250 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:AMP FASTIN-FASTON 250 Series Housing Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWGRoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20-14AWG; Product Range:FASTIN-FASTON 250 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:AMP FASTIN-FASTON 250 Series Housing Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7121542 95C2085
Product Name Spade Connectors Contact, Pin, Crimp, 20-14Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Applications Electronics
Contact Material Brass
Thickness 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-12-0222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ019 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details