TE Connectivity Electronic Connector 170340-1

Description
FF 250 Tab Terminal, Brass, Tin Plated, 20-14AWG Product overview: 170340-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170340-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FF 250 Tab Terminal, Brass, Tin Plated, 20-14AWG Product overview: 170340-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170340-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-170340-1
Electronic Connector 392-170340-1
FF 250 Tab Terminal, Brass, Tin Plated, 20-14AWG Product overview: 170340-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170340-1 can be used for catalog matching and distributor lookup.

FF 250 Tab Terminal, Brass, Tin Plated, 20-14AWG Product overview: 170340-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170340-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Quick Connects, Quick Disconnect Connectors - A100472CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100472CT-ND
Quick Connects, Quick Disconnect Connectors A100472CT-ND
"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100472TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100472TR-ND
Quick Connects, Quick Disconnect Connectors A100472TR-ND
"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1161229-170340-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1161229-170340-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1161229-170340-1
Win Source Part Number: 1161229-170340-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: 250 Termination: Crimp Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Material: Brass Gender: Male Standard Package: 4,000 Terminal Type: Standard Length - Overall: 0.957" (24.30mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.543" (13.80mm) Insulation Diameter: 0.083" ~ 0.134" (2.11mm ~ 3.40mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1703401,A100472CT,17 0340-1-ND,A100472TR, -170340-1-SI,-170340 -1-CSI Base Product Number: 170340

Win Source Part Number: 1161229-170340-1
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: 250
Termination: Crimp
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Material: Brass
Gender: Male
Standard Package: 4,000
Terminal Type: Standard
Length - Overall: 0.957" (24.30mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.543" (13.80mm)
Insulation Diameter: 0.083" ~ 0.134" (2.11mm ~ 3.40mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 1703401,A100472CT,170340-1-ND,A100472TR,-170340-1-SI,-170340-1-CSI
Base Product Number: 170340

Buy Now Datasheet
Contacts - 170340-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170340-1
Contacts 170340-1
FF 250 TAB 20-14AWG BR WITHOUT LATCH

FF 250 TAB 20-14AWG BR WITHOUT LATCH

Buy Now
Swedesboro, NJ, United States
Contacts
170340-1
Contacts 170340-1
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
170340-1
Contacts 170340-1
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - 170340-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170340-1
Quick Connects, Quick Disconnect Connectors 170340-1
CONN QC TAB 14-20AWG 0.250 CRIMP

CONN QC TAB 14-20AWG 0.250 CRIMP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
170340-1
Terminals 170340-1
Terminals .250 SERIES TAB W/O Reel of 4000

Terminals .250 SERIES TAB W/O Reel of 4000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-170340-1 A100472CT-ND 1161229-170340-1 170340-1 170340-1 170340-1
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Quick Connects, Quick Disconnect Connectors Terminals
Gender Male / Plug Male / Plug Female / Jack
Termination Tab Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

SIM Card Connector 8 Pin Flip Type Plastic Body CT - ET-SIM8PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
DIN 41612 - Z6561-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
4 suppliers