TE Connectivity Connectors, Interconnects - Terminals - Wire to Board Connectors 170338-1

Description
Win Source Part Number: 1363308-170338-1 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Amp-In Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170338 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Length - Overall: 0.398" (10.11mm) Terminal Type: Through Board Insulation Diameter: 0.060" ~ 0.110" (1.52mm ~ 2.79mm) Hole Diameter: 0.071" ~ 0.075" (1.80mm ~ 1.91mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363308-170338-1 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Amp-In Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170338 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Length - Overall: 0.398" (10.11mm) Terminal Type: Through Board Insulation Diameter: 0.060" ~ 0.110" (1.52mm ~ 2.79mm) Hole Diameter: 0.071" ~ 0.075" (1.80mm ~ 1.91mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire to Board Connectors - 1363308-170338-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire to Board Connectors
1363308-170338-1
Connectors, Interconnects - Terminals - Wire to Board Connectors 1363308-170338-1
Win Source Part Number: 1363308-170338-1 Category: Connectors, Interconnects - Terminals - Wire to Board Connectors Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Amp-In Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170338 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Length - Overall: 0.398" (10.11mm) Terminal Type: Through Board Insulation Diameter: 0.060" ~ 0.110" (1.52mm ~ 2.79mm) Hole Diameter: 0.071" ~ 0.075" (1.80mm ~ 1.91mm)

Win Source Part Number: 1363308-170338-1
Category: Connectors, Interconnects - Terminals - Wire to Board Connectors
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Amp-In
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170338
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Length - Overall: 0.398" (10.11mm)
Terminal Type: Through Board
Insulation Diameter: 0.060" ~ 0.110" (1.52mm ~ 2.79mm)
Hole Diameter: 0.071" ~ 0.075" (1.80mm ~ 1.91mm)

Buy Now Datasheet
Contacts - 170338-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170338-1
Contacts 170338-1
AMP-IN 22-18 AWG

AMP-IN 22-18 AWG

Buy Now
Swedesboro, NJ, United States
Contacts
170338-1
Contacts 170338-1
Contacts

Contacts

Buy Now
Wire to Board Connectors - A125030TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A125030TR-ND
Wire to Board Connectors A125030TR-ND
WTB Terminal Connector 18-22 AWG

WTB Terminal Connector 18-22 AWG

Buy Now Datasheet
Wire to Board Connectors - A125030CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
A125030CT-ND
Wire to Board Connectors A125030CT-ND
WTB Terminal Connector 18-22 AWG

WTB Terminal Connector 18-22 AWG

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-170338-1
Automotive Electronic Connector 332-170338-1
Contact SKT Crimp ST Cable Mount 18-22AWG T/R Automotive Product overview: 170338-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170338-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 18-22AWG T/R Automotive Product overview: 170338-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170338-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Amp-In 22-18 Awg Amp - Te Connectivity - 11H8435 - Newark, An Avnet Company
Chicago, IL, United States
Amp-In 22-18 Awg Amp - Te Connectivity
11H8435
Amp-In 22-18 Awg Amp - Te Connectivity 11H8435
AMP-IN 22-18 AWG

AMP-IN 22-18 AWG

Supplier's Site
Amp-In 22-18 Awg Amp - Te Connectivity - 41AJ4031 - Newark, An Avnet Company
Chicago, IL, United States
Amp-In 22-18 Awg Amp - Te Connectivity
41AJ4031
Amp-In 22-18 Awg Amp - Te Connectivity 41AJ4031
AMP-IN 22-18 AWG

AMP-IN 22-18 AWG

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363308-170338-1 170338-1 A125030TR-ND 332-170338-1 11H8435
Product Name Connectors, Interconnects - Terminals - Wire to Board Connectors Contacts Wire to Board Connectors Automotive Electronic Connector Amp-In 22-18 Awg Amp - Te Connectivity
Connector Type Wire to Board Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Industrial Circular Connectors - 2858644 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details