TE Connectivity PCB Terminals 170338-1

Description
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : .5 MICM  [19.68 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.48 MM  [.137 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 6.62 MM  [.264 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : .5 MICM  [19.68 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.48 MM  [.137 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 6.62 MM  [.264 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 170338-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
170338-1
PCB Terminals 170338-1
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : .5 MICM  [19.68 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.48 MM  [.137 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 6.62 MM  [.264 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ]
  • Contact Underplating Material : Copper
  • Contact Underplating Material Thickness : .5 MICM  [19.68 MICIN ]
  • PCB Terminal Type : PCB Pin
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin
  • Terminal Size : Standard

Dimensions


  • Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ]
  • Extension Below Board : 3.48 MM  [.137 INCH ]
  • PCB Hole Diameter : 1.83 MM  [.072 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 6.62 MM  [.264 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire to Board Connectors - A125030TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A125030TR-ND
Terminals - Wire to Board Connectors A125030TR-ND
CONN TERM WTB 18-22AWG

CONN TERM WTB 18-22AWG

Buy Now Datasheet
Terminals - Wire to Board Connectors - A125030CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A125030CT-ND
Terminals - Wire to Board Connectors A125030CT-ND
CONN TERM WTB 18-22AWG

CONN TERM WTB 18-22AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170338-1
Terminals 170338-1
Terminals TERMIAL 22-18 AWG

Terminals TERMIAL 22-18 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 170338-1 A125030TR-ND 170338-1
Product Name PCB Terminals Terminals - Wire to Board Connectors Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details