Manufacturer: TE Connectivity
Win Source Part Number: 854109-170334-1
Series: Mark II
Features: Quick Connect Connector
Package: Bulk
Family Name: 170334
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-170334-1, 170334-1-ND, A106257, 1703341
Brass Crimp Terminal, Female, 14-18AWG, Tin Plated Product overview: 170334-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170334-1 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
FEMALE QUICK DISCONNECT, 18AWG-14AWG ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 854109-170334-1 | 392-170334-1 | A106257-ND | 170334-1 | 70AH7091 |
| Product Name | Terminals - 170334-1 | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Contacts | Female Quick Disconnect, 18Awg-14Awg Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |