"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated"
PL 250 REC 15-10 AWG 0.4 X 19.0 PTPBR
FEMALE DISCONNECT, 6.35MM, 15-10AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:15AWG; Insulator Colour:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107097CT-ND | 170329-1 | 38AC2924 | 170329-1 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Contacts | Female Disconnect, 6.35Mm, 15-10Awg; Product Range Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack |