TE Connectivity Electronic Connector 170327-1

Description
Brass Receptacle Terminal, 18-22AWG, Tin Plated, 6.35mm Tab Product overview: 170327-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170327-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Receptacle Terminal, 18-22AWG, Tin Plated, 6.35mm Tab Product overview: 170327-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170327-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-170327-1
Electronic Connector 392-170327-1
Brass Receptacle Terminal, 18-22AWG, Tin Plated, 6.35mm Tab Product overview: 170327-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170327-1 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal, 18-22AWG, Tin Plated, 6.35mm Tab Product overview: 170327-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170327-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 170327-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170327-1
Contacts 170327-1
PL 250 REC 22-18 AWG 0.4 X 19 PTPBR

PL 250 REC 22-18 AWG 0.4 X 19 PTPBR

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333826-170327-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333826-170327-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333826-170327-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333826-170327-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 4,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.016" (25.80mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Insulation Diameter: 0.059" ~ 0.122" (1.50mm ~ 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 170327-1-ND,A107095C T,1703271,A107095TR, -170327-1-CSI,2266-1 70327-1TR,-170327-1- SI Base Product Number: 170327 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333826-170327-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 4,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 1.016" (25.80mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.307" (7.80mm)
Insulation Diameter: 0.059" ~ 0.122" (1.50mm ~ 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 170327-1-ND,A107095CT,1703271,A107095TR,-170327-1-CSI,2266-170327-1TR,-170327-1-SI
Base Product Number: 170327
RoHS Status: RoHS Compliant

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - 170327-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
170327-1
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab 170327-1
250 SERIES POSITIVE LOCK REC

250 SERIES POSITIVE LOCK REC

Buy Now
Quick Connects, Quick Disconnect Connectors - A107095TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107095TR-ND
Quick Connects, Quick Disconnect Connectors A107095TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107095CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107095CT-ND
Quick Connects, Quick Disconnect Connectors A107095CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity - 17AH9933 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity
17AH9933
Female Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity 17AH9933
FEMALE DISCONNECT, 6.35MM, 22-18AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity - 32AH7268 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity
32AH7268
Female Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity 32AH7268
FEMALE DISCONNECT, 6.35MM, 22-18AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
170327-1
Terminals 170327-1
Terminals 250 POS LOCK REC

Terminals 250 POS LOCK REC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-170327-1 170327-1 1333826-170327-1 170327-1 A107095TR-ND 17AH9933 170327-1
Product Name Electronic Connector Contacts Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 22-18Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products