TE Connectivity Electronic Connector 170326-1

Description
Female Crimp Terminal, Brass/Tin, 14-18AWG, Tape & Reel Product overview: 170326-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170326-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Terminal, Brass/Tin, 14-18AWG, Tape & Reel Product overview: 170326-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170326-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-170326-1
Electronic Connector 392-170326-1
Female Crimp Terminal, Brass/Tin, 14-18AWG, Tape & Reel Product overview: 170326-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170326-1 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, Brass/Tin, 14-18AWG, Tape & Reel Product overview: 170326-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170326-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 170326-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170326-1
Contacts 170326-1
.187 POS.LOCK REC.

.187 POS.LOCK REC.

Buy Now
Swedesboro, NJ, United States
Contacts
170326-1
Contacts 170326-1
Contacts

Contacts

Buy Now
Terminals - 170326-1 - 854107-170326-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 170326-1
854107-170326-1
Terminals - 170326-1 854107-170326-1
Manufacturer: TE Connectivity Win Source Part Number: 854107-170326-1 Series: Mark II Features: Quick Connect Connector Package: Reel - TR Family Name: 170326 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.90.4000 Other Part Number: A111036CT, -170326-1-SI, A111036TR, -170326-1-CSI, 2266-170326-1TR, 170326-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 854107-170326-1
Series: Mark II
Features: Quick Connect Connector
Package: Reel - TR
Family Name: 170326
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.90.4000
Other Part Number: A111036CT, -170326-1-SI, A111036TR, -170326-1-CSI, 2266-170326-1TR, 170326-1-ND

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111036TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111036TR-ND
Quick Connects, Quick Disconnect Connectors A111036TR-ND
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111036CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111036CT-ND
Quick Connects, Quick Disconnect Connectors A111036CT-ND
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 170326-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170326-1
Quick Connects, Quick Disconnect Connectors 170326-1
CONN QC RCPT 14-18AWG 0.187

CONN QC RCPT 14-18AWG 0.187

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
170326-1
Terminals 170326-1
Terminals .187 POS.LOCK REC.

Terminals .187 POS.LOCK REC.

Buy Now Datasheet
Female Disconnect, 4.75Mm, 18-14Awg; Product Range Amp - Te Connectivity - 38AC2922 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 18-14Awg; Product Range Amp - Te Connectivity
38AC2922
Female Disconnect, 4.75Mm, 18-14Awg; Product Range Amp - Te Connectivity 38AC2922
FEMALE DISCONNECT, 4.75MM, 18-14AWG; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 18-14AWG; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:18AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-170326-1 170326-1 854107-170326-1 A111036TR-ND 170326-1 170326-1 38AC2922
Product Name Electronic Connector Contacts Terminals - 170326-1 Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 4.75Mm, 18-14Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products