TE Connectivity Quick Connects, Quick Disconnect Connectors 170324-2

Description
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A122985TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A122985TR-ND
Quick Connects, Quick Disconnect Connectors A122985TR-ND
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A122985CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A122985CT-ND
Quick Connects, Quick Disconnect Connectors A122985CT-ND
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 170324-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170324-2
Contacts 170324-2
.187 POSITIVE LOCK MK-II NI

.187 POSITIVE LOCK MK-II NI

Buy Now
Swedesboro, NJ, United States
Contacts
170324-2
Contacts 170324-2
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - 170324-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170324-2
Quick Connects, Quick Disconnect Connectors 170324-2
CONN QC RCPT 20-24AWG 0.187

CONN QC RCPT 20-24AWG 0.187

Supplier's Site Datasheet
Female Quick Disconnect, 20-24Awg/4.75Mm; Product Range Amp - Te Connectivity - 11H8424 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 20-24Awg/4.75Mm; Product Range Amp - Te Connectivity
11H8424
Female Quick Disconnect, 20-24Awg/4.75Mm; Product Range Amp - Te Connectivity 11H8424
FEMALE QUICK DISCONNECT, 20-24AWG/4.75MM; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:24AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 20-24AWG/4.75MM; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122985TR-ND 170324-2 170324-2 11H8424
Product Name Quick Connects, Quick Disconnect Connectors Contacts Quick Connects, Quick Disconnect Connectors Female Quick Disconnect, 20-24Awg/4.75Mm; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details