TE Connectivity Contacts 170324-1

Description
.187 POS. LOCK REC.
Request a Quote Datasheet
Description
.187 POS. LOCK REC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170324-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170324-1
Contacts 170324-1
.187 POS. LOCK REC.

.187 POS. LOCK REC.

Buy Now
Swedesboro, NJ, United States
Contacts
170324-1
Contacts 170324-1
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A100471CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100471CT-ND
Quick Connects, Quick Disconnect Connectors A100471CT-ND
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100471TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100471TR-ND
Quick Connects, Quick Disconnect Connectors A100471TR-ND
"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-170324-1
Electronic Connector 392-170324-1
Female Receptacle Terminal, 24-20AWG, Tin Plated Brass, 4.75mm Tab Product overview: 170324-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170324-1 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 24-20AWG, Tin Plated Brass, 4.75mm Tab Product overview: 170324-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170324-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333732-170324-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333732-170324-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333732-170324-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333732-170324-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Material: Brass Gender: Female Standard Package: 8,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.850" (21.59mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.059" ~ 0.106" (1.50mm ~ 2.69mm) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-170324-1TR,-170 324-1-LSI,170324-1-N D,A100471TR,-170324- 1-SI,A100471CT,-1703 24-1-CSI,1703241 Base Product Number: 170324 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333732-170324-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 20-24 AWG
Contact Material: Brass
Gender: Female
Standard Package: 8,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.850" (21.59mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.059" ~ 0.106" (1.50mm ~ 2.69mm)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-170324-1TR,-170324-1-LSI,170324-1-ND,A100471TR,-170324-1-SI,A100471CT,-170324-1-CSI,1703241
Base Product Number: 170324
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 170324-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170324-1
Quick Connects, Quick Disconnect Connectors 170324-1
CONN QC RCPT 20-24AWG 0.187

CONN QC RCPT 20-24AWG 0.187

Supplier's Site Datasheet
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4160 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4160
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4160
FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:24AWG; Insulator Colour:-RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:24AWG; Insulator Colour:-RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity - 11H8423 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
11H8423
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity 11H8423
FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:24AWG; Insulator Colour:-RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:24AWG; Insulator Colour:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170324-1 A100471CT-ND 392-170324-1 1333732-170324-1 170324-1 43AC4160
Product Name Contacts Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data