TE Connectivity ™ Crimp Contacts 170314-1

Description
TE Connectivity 170314-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 170314-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194837P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194837P
Crimp Contacts 7194837P
TE Connectivity 170314-1 Crimp Terminal

TE Connectivity 170314-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642459
Crimp Contacts 1642459
TE Connectivity 170314-1 Crimp Terminal

TE Connectivity 170314-1 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts - 170314-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts
170314-1
Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts 170314-1
Win Source Part Number: 1363012-170314-1 Category: Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts Fake Threat In the Open Market: 33 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 170314 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Non-Gendered Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Gold

Win Source Part Number: 1363012-170314-1
Category: Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts
Fake Threat In the Open Market: 33 pct.
Type: Signal
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 170314
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Non-Gendered
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Gold

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 7194837P 1642459 170314-1
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Backplane Connectors - Backplane Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10123973-004RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
Automotive Terminals - 1-2141857-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
OD / Width 0.1102 inch (2.8 mm)
View Details