TE Connectivity Contacts 170313-1

Description
DRAWER CONN.CONTACT
Request a Quote Datasheet
Description
DRAWER CONN.CONTACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170313-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170313-1
Contacts 170313-1
DRAWER CONN.CONTACT

DRAWER CONN.CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
170313-1
Contacts 170313-1
Contacts

Contacts

Buy Now
Backplane Connector Contacts - 170313-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
170313-1-ND
Backplane Connector Contacts 170313-1-ND
Contact Gold Signal Non-Gendered 20-24 AWG Crimp

Contact Gold Signal Non-Gendered 20-24 AWG Crimp

Buy Now Datasheet
Backplane Connector Contacts - 170313-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Contacts
170313-1
Backplane Connector Contacts 170313-1
CONTACT NON-GEND SGNL 20-24AWG

CONTACT NON-GEND SGNL 20-24AWG

Supplier's Site Datasheet
Drawer Conn.contact Rohs Compliant Amp - Te Connectivity - 90B3730 - Newark, An Avnet Company
Chicago, IL, United States
Drawer Conn.contact Rohs Compliant Amp - Te Connectivity
90B3730
Drawer Conn.contact Rohs Compliant Amp - Te Connectivity 90B3730
DRAWER CONN.CONTACT ROHS COMPLIANT: YES

DRAWER CONN.CONTACT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170313-1 170313-1-ND 170313-1 90B3730
Product Name Contacts Backplane Connector Contacts Backplane Connector Contacts Drawer Conn.contact Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details