TE Connectivity Rcpt Housing, 2Pos, 6.35Mm, Polyamide 6; Product Range Amp Te Connectivity 1703062-1

Description
RCPT HOUSING, 2POS, 6.35MM, POLYAMIDE 6; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin or Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes
Description
RCPT HOUSING, 2POS, 6.35MM, POLYAMIDE 6; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin or Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, 6.35Mm, Polyamide 6; Product Range Amp Te Connectivity - 38AC2920 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, 6.35Mm, Polyamide 6; Product Range Amp Te Connectivity
38AC2920
Rcpt Housing, 2Pos, 6.35Mm, Polyamide 6; Product Range Amp Te Connectivity 38AC2920
RCPT HOUSING, 2POS, 6.35MM, POLYAMIDE 6; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin or Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes

RCPT HOUSING, 2POS, 6.35MM, POLYAMIDE 6; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin or Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2920
Product Name Rcpt Housing, 2Pos, 6.35Mm, Polyamide 6; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details