TE Connectivity Connector Housing, Plug, 2Pos, 6.35Mm; Product Range Amp Te Connectivity 1703061-1

Description
CONNECTOR HOUSING, PLUG, 2POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 2POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos, 6.35Mm; Product Range Amp Te Connectivity - 17AH9932 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, 6.35Mm; Product Range Amp Te Connectivity
17AH9932
Connector Housing, Plug, 2Pos, 6.35Mm; Product Range Amp Te Connectivity 17AH9932
CONNECTOR HOUSING, PLUG, 2POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9932
Product Name Connector Housing, Plug, 2Pos, 6.35Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details