TE Connectivity Automotive Terminals 1703018-4

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.5 MM  [.059 INCH ] Terminal Type : Pin Dimensions Accepts Insulation Diameter Range : 2.2 - 3 MM  [.087 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 16, 13, 15, 14, 17 Wire Size Search (MMSQ) : 2, 1.25, 2.5, 1, 1.5 Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 80 DEGC , 125 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 130 DEGC , 90 DEGC , 105 DEGC  [185 DEGF , 194 DEGF , 212 DEGF , 248 DEGF , 176 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.5 MM  [.059 INCH ] Terminal Type : Pin Dimensions Accepts Insulation Diameter Range : 2.2 - 3 MM  [.087 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 16, 13, 15, 14, 17 Wire Size Search (MMSQ) : 2, 1.25, 2.5, 1, 1.5 Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 80 DEGC , 125 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 130 DEGC , 90 DEGC , 105 DEGC  [185 DEGF , 194 DEGF , 212 DEGF , 248 DEGF , 176 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1703018-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1703018-4
Automotive Terminals 1703018-4
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.5 MM  [.059 INCH ] Terminal Type : Pin Dimensions Accepts Insulation Diameter Range : 2.2 - 3 MM  [.087 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 16, 13, 15, 14, 17 Wire Size Search (MMSQ) : 2, 1.25, 2.5, 1, 1.5 Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 80 DEGC , 125 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 130 DEGC , 90 DEGC , 105 DEGC  [185 DEGF , 194 DEGF , 212 DEGF , 248 DEGF , 176 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 1.5 MM  [.059 INCH ]
  • Terminal Type : Pin

Dimensions


  • Accepts Insulation Diameter Range : 2.2 - 3 MM  [.087 - .118 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 16, 13, 15, 14, 17
  • Wire Size Search (MMSQ) : 2, 1.25, 2.5, 1, 1.5

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 110 DEGC , 80 DEGC , 125 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 130 DEGC , 90 DEGC , 105 DEGC  [185 DEGF , 194 DEGF , 212 DEGF , 248 DEGF , 176 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1703018-4
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326030-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2141859-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1897562-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2208762-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details