Signal Contact Pin, Crimp, Cable Mount, 13-17AWG, Tin Plated Product overview: 1703014-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1703014-1 can be used for catalog matching and distributor lookup.
Pin Contact 13-17 AWG Size 1.5mm Crimp Tin
Pin Contact 13-17 AWG Size 1.5mm Crimp Tin
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334513-1703014-1
Category: Connectors, Interconnects>Circul
Packaging: Reel - TR
Type: Power, Stamped
Wire Gauge or Range - AWG: 13-17 AWG
Wire Gauge or Range - mm2: 1.0 ~ 2.5mm²
Features: Insulation Support
Contact Type: Pin
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Contact Termination: Crimp
Contact Material: Copper Alloy
Termination Finish: Tin
Contact Size: 1.5mm
Standard Package: 3,500
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1703014-1-ND,-170301
Base Product Number: 1703014
RoHS Status: ROHS3 Compliant
CONTACT, PIN, 17-13AWG, CRIMP; Product Range:1.5mm System Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 1.5mm System Series Connectors RoHS Compliant: Yes
DIA 1.5MM CONTACT PIN,ASSY
Contact, 1.5mm System Series, Pin, 17 AWG, 13 AWG, Crimp, Copper RoHS Compliant: Yes
CONTACT PIN 13-17AWG CRIMP TIN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1703014-1 | 17-1703014-1CT-ND | 1334513-1703014-1 | 74T0489 | 41AJ4020 | 1703014-1 |
| Product Name | Electronic Connector | Circular Connector Contacts | Connectors, Interconnects - Circular Connectors - Circular Connector Contacts | Contact, Pin, 17-13Awg, Crimp; Product Range Amp - Te Connectivity | Dia 1.5Mm Contact Pin,assy Amp - Te Connectivity | Circular Connector Contacts |
| Gender | Male / Plug |