1.5mm Pin Assy, Male, Copper Alloy, Tin Plated, Crimp Product overview: 1703013-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1703013-1 can be used for catalog matching and distributor lookup.
Pin Contact 18-20 AWG Size 1.5mm Crimp Tin
Pin Contact 18-20 AWG Size 1.5mm Crimp Tin
CONTACT, PIN, 20-17AWG, CRIMP; Product Range:1.5mm System Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Contact Plating:Tin Plated Contacts; For Use With:1.5mm System Series Connectors RoHS Compliant: Yes
Contact, 1.5mm System Series, Pin, 20 AWG, 17 AWG, Crimp, Copper Alloy RoHS Compliant: Yes
CONTACT PIN 18-20AWG CRIMP TIN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1703013-1 | A126773TR-ND | 28T0259 | 35X2663 | 1703013-1 |
| Product Name | Electronic Connector | Circular Connector Contacts | Contact, Pin, 20-17Awg, Crimp; Product Range Amp - Te Connectivity | Contact, 1.5Mm System Series, Pin, 20 Awg, 17 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity | Circular Connector Contacts |
| Gender | Male / Plug |