TE Connectivity Automotive Terminals 170289-3

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Gold Dimensions Accepts Insulation Diameter Range : 2.2 - 3.4 MM  [.086 - .134 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 20, 16, 15, 14, 19, 18, 17 Wire Size Search (MMSQ) : .8, 1, .6, .5, 1.25, 1.5, 2 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 85 DEGC , 80 DEGC , 100 DEGC , 105 DEGC  [176 DEGF , 185 DEGF , 212 DEGF , 194 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Gold Dimensions Accepts Insulation Diameter Range : 2.2 - 3.4 MM  [.086 - .134 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 20, 16, 15, 14, 19, 18, 17 Wire Size Search (MMSQ) : .8, 1, .6, .5, 1.25, 1.5, 2 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 85 DEGC , 80 DEGC , 100 DEGC , 105 DEGC  [176 DEGF , 185 DEGF , 212 DEGF , 194 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 170289-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
170289-3
Automotive Terminals 170289-3
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Gold Dimensions Accepts Insulation Diameter Range : 2.2 - 3.4 MM  [.086 - .134 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 20, 16, 15, 14, 19, 18, 17 Wire Size Search (MMSQ) : .8, 1, .6, .5, 1.25, 1.5, 2 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 85 DEGC , 80 DEGC , 100 DEGC , 105 DEGC  [176 DEGF , 185 DEGF , 212 DEGF , 194 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 3mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Accepts Insulation Diameter Range : 2.2 - 3.4 MM  [.086 - .134 INCH ]
  • Wire Size (MMSQ) : .5 - 2.27
  • Wire Size (AWG) : 20 - 14
  • Wire Size Search (AWG) : 20, 16, 15, 14, 19, 18, 17
  • Wire Size Search (MMSQ) : .8, 1, .6, .5, 1.25, 1.5, 2

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 90 DEGC , 85 DEGC , 80 DEGC , 100 DEGC , 105 DEGC  [176 DEGF , 185 DEGF , 212 DEGF , 194 DEGF , 221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 170289-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2272870-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details