TE Connectivity ™
Automotive Terminals
170280-1
Description
Contact Features Interface Plating : None Mating Pin Diameter : 2 MM [.078 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : None Mating Pin Diameter : 2 MM [.078 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : None Mating Pin Diameter : 2 MM [.078 INCH ] Terminal Type : Receptacle
Dimensions Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Contact Features
- Interface Plating : None
- Mating Pin Diameter : 2 MM [.078 INCH ]
- Terminal Type : Receptacle
Dimensions
- Wire Size (MMSQ) : .5 - 2
- Wire Size (AWG) : 20 - 14
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
170280-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division
OD / Width
12 to 48 inch (305 to 1219 mm)
Thickness
0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers
Material
Silver Graphite
Shape / Form
Assembly; Plunger
Plating / Coating
Tin
View Details