Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1 - 1.4 MM [.039 - .055 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 250
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Socket
- Mating Square Post Dimension : .64 MM [.025 INCH ]
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1 - 1.4 MM [.039 - .055 INCH ]
- Wire Size (MMSQ) : .05 - .15
- Wire Size (AWG) : 30 - 26
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 750
- Insulation Resistance (Min) (MEGOHM) : 500
- Operating Voltage (VAC) : 250
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]