TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 170205-1

Description
Win Source Part Number: 1363111-170205-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EI Package: Bulk Product Status: Active Base Product Number: 170205 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-30 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363111-170205-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EI Package: Bulk Product Status: Active Base Product Number: 170205 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-30 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 170205-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
170205-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 170205-1
Win Source Part Number: 1363111-170205-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EI Package: Bulk Product Status: Active Base Product Number: 170205 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-30 AWG Contact Finish: Tin

Win Source Part Number: 1363111-170205-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EI
Package: Bulk
Product Status: Active
Base Product Number: 170205
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 26-30 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 170205-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10094594-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
4 suppliers
Automotive Terminals - 1-1719188-0 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating None
Length 0.8150 inch (20.7 mm)
View Details