TE Connectivity Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity 170204-1.

Description
CONTACT, RECEPTACLE, 26-20AWG, CRIMP; PRODUCT RANGE:EI SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:STANDARD PROFILE HOUSINGS ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, RECEPTACLE, 26-20AWG, CRIMP; PRODUCT RANGE:EI SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:STANDARD PROFILE HOUSINGS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity - 30AC3416 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity
30AC3416
Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity 30AC3416
CONTACT, RECEPTACLE, 26-20AWG, CRIMP; PRODUCT RANGE:EI SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:STANDARD PROFILE HOUSINGS ROHS COMPLIANT: YES

CONTACT, RECEPTACLE, 26-20AWG, CRIMP; PRODUCT RANGE:EI SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:STANDARD PROFILE HOUSINGS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3416
Product Name Contact, Receptacle, 26-20Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products