TE Connectivity
PCB Terminals
170197-1
Description
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Post-Tin Terminal Size : Miniature
Dimensions Accepts Insulation Diameter (Max) : 2.3 MM [.09 INCH ] Accepts Insulation Diameter Range : 1.6 - 2.3 MM [.063 - .09 INCH ] Extension Below Board : 1.25 MM [.049 INCH ] PCB Hole Diameter : 1.2 MM [.047 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Post-Tin Terminal Size : Miniature
Dimensions Accepts Insulation Diameter (Max) : 2.3 MM [.09 INCH ] Accepts Insulation Diameter Range : 1.6 - 2.3 MM [.063 - .09 INCH ] Extension Below Board : 1.25 MM [.049 INCH ] PCB Hole Diameter : 1.2 MM [.047 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Post-Tin Terminal Size : Miniature
Dimensions Accepts Insulation Diameter (Max) : 2.3 MM [.09 INCH ] Accepts Insulation Diameter Range : 1.6 - 2.3 MM [.063 - .09 INCH ] Extension Below Board : 1.25 MM [.049 INCH ] PCB Hole Diameter : 1.2 MM [.047 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ]
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ]
- PCB Terminal Type : PCB Pin
- Terminal Orientation : Straight
- Terminal Plating Material : Post-Tin
- Terminal Size : Miniature
Dimensions
- Accepts Insulation Diameter (Max) : 2.3 MM [.09 INCH ]
- Accepts Insulation Diameter Range : 1.6 - 2.3 MM [.063 - .09 INCH ]
- Extension Below Board : 1.25 MM [.049 INCH ]
- PCB Hole Diameter : 1.2 MM [.047 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 6000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
170197-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Post-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details