TE Connectivity Mechanical Connectors 1701211-3

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Compact Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 4 Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 85 - 253 Compatible Conductor Range (AWGKC) : 3/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Other Conductor Gauge Type : AWG Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Compact Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 4 Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 85 - 253 Compatible Conductor Range (AWGKC) : 3/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Other Conductor Gauge Type : AWG Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 1701211-3 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
1701211-3
Mechanical Connectors 1701211-3
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Compact Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 4 Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 85 - 253 Compatible Conductor Range (AWGKC) : 3/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Other Conductor Gauge Type : AWG Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded, Compact
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Bolts : 4
  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 85 - 253
  • Compatible Conductor Range (AWGKC) : 3/0 - 500

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Connector

Other


  • Conductor Gauge Type : AWG

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet
Asbs-3/0-500 / Te Connectivity / Energy Energydivision - Te Connectivity - 46AJ0653 - Newark, An Avnet Company
Chicago, IL, United States
Asbs-3/0-500 / Te Connectivity / Energy Energydivision - Te Connectivity
46AJ0653
Asbs-3/0-500 / Te Connectivity / Energy Energydivision - Te Connectivity 46AJ0653
ASBS-3/0-500 / TE CONNECTIVITY / ENERGY

ASBS-3/0-500 / TE CONNECTIVITY / ENERGY

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1701211-3 46AJ0653
Product Name Mechanical Connectors Asbs-3/0-500 / Te Connectivity / Energy Energydivision - Te Connectivity
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products