TE Connectivity Crimp Wire Pins, Tabs & Ferrules 170073-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.9 MM , .89 MM  [.035 INCH , .074 INCH ] Compatible Insulation Diameter Range : 1.2 - 2.8 MM , 2.8 MM  [.11 INCH , .047 - .11 INCH ] Overall Product Length : 16.7 MM  [.66 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.9 MM , .89 MM  [.035 INCH , .074 INCH ] Compatible Insulation Diameter Range : 1.2 - 2.8 MM , 2.8 MM  [.11 INCH , .047 - .11 INCH ] Overall Product Length : 16.7 MM  [.66 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 170073-5 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
170073-5
Crimp Wire Pins, Tabs & Ferrules 170073-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.9 MM , .89 MM  [.035 INCH , .074 INCH ] Compatible Insulation Diameter Range : 1.2 - 2.8 MM , 2.8 MM  [.11 INCH , .047 - .11 INCH ] Overall Product Length : 16.7 MM  [.66 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 2.36 MM  [.093 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Barrel Inside Diameter : 1.9 MM , .89 MM  [.035 INCH , .074 INCH ]
  • Compatible Insulation Diameter Range : 1.2 - 2.8 MM , 2.8 MM  [.11 INCH , .047 - .11 INCH ]
  • Overall Product Length : 16.7 MM  [.66 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1021

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A107912CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A107912CT-ND
Terminals - Barrel, Bullet Connectors A107912CT-ND
CONN TERM RCPT 20-24AWG CRIMP

CONN TERM RCPT 20-24AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A107912TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A107912TR-ND
Terminals - Barrel, Bullet Connectors A107912TR-ND
CONN TERM RCPT 20-24AWG CRIMP

CONN TERM RCPT 20-24AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170073-5
Terminals 170073-5
Terminals 2.36 DIA PIN RECP W/LANCE

Terminals 2.36 DIA PIN RECP W/LANCE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 170073-5 A107912CT-ND A107912TR-ND 170073-5
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Receptacle Terminal Connector Socket; Female, Receptacle (Socket) Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details