TE Connectivity
PCB Terminals
170072-3
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 - 10 MICM [78.74 - 393.7 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Standard
Dimensions Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ] Extension Below Board : 3.6 MM [.141 INCH ] PCB Hole Diameter : 1.83 MM [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 6.8 MM [.271 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 - 10 MICM [78.74 - 393.7 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Standard
Dimensions Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ] Extension Below Board : 3.6 MM [.141 INCH ] PCB Hole Diameter : 1.83 MM [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 6.8 MM [.271 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2 - 10 MICM [78.74 - 393.7 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Standard
Dimensions Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ] Extension Below Board : 3.6 MM [.141 INCH ] PCB Hole Diameter : 1.83 MM [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 6.8 MM [.271 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Mating Area Plating Material Thickness : 2 - 10 MICM [78.74 - 393.7 MICIN ]
- PCB Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : Standard
Dimensions
- Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ]
- Compatible Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ]
- Extension Below Board : 3.6 MM [.141 INCH ]
- PCB Hole Diameter : 1.83 MM [.072 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 6.8 MM [.271 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 7000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
170072-3 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Material
Tin
Features
RoHS
North American
26 to 29 AWG
View Details