TE Connectivity
Magnet Wire Terminals
170063-9
Description
Body Features Magnet Wire Terminal Plating Material : Tin
Contact Features Magnet Wire Terminal Mating Pin Diameter : 2.29 MM [.09 INCH ] Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Receptacle Terminal & Splice Type : Receptacle
Dimensions Accepts Wire Insulation Diameter Range : 2 - 3.4 MM [.079 - .134 INCH ] Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .518 - 1.31 Magnet Wire Size (AWG) : 20 - 16 Magnet Wire Size (MM) : .5 - 1.25 Magnet Wire Terminal Material Thickness : .37 MM [.015 INCH ] Magnet Wire Terminal Overall Length : 20.6 MM [.811 INCH ] Magnet Wire Terminal Wire Insulation Diameter (Max) : 3.4 MM [.134 INCH ] Stock Thickness (Magnet Wire Side) : .37 MM [.015 INCH ] Terminal Height : 6 MM [.236 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16
Mechanical Attachment Wire Insulation Support : With
Packaging Features Magnet Wire Terminal Packaging Method : Reel
Product Type Features Magnet Wire Terminal Wire/Cable Type : Lead Wire
Termination Features Crimp Area Length : 6.13 MM [.241 INCH ] Magnet Wire Terminal Termination Method : Crimp
Usage Conditions Insulation Requirement : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Magnet Wire Terminal Plating Material : Tin
Contact Features Magnet Wire Terminal Mating Pin Diameter : 2.29 MM [.09 INCH ] Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Receptacle Terminal & Splice Type : Receptacle
Dimensions Accepts Wire Insulation Diameter Range : 2 - 3.4 MM [.079 - .134 INCH ] Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .518 - 1.31 Magnet Wire Size (AWG) : 20 - 16 Magnet Wire Size (MM) : .5 - 1.25 Magnet Wire Terminal Material Thickness : .37 MM [.015 INCH ] Magnet Wire Terminal Overall Length : 20.6 MM [.811 INCH ] Magnet Wire Terminal Wire Insulation Diameter (Max) : 3.4 MM [.134 INCH ] Stock Thickness (Magnet Wire Side) : .37 MM [.015 INCH ] Terminal Height : 6 MM [.236 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16
Mechanical Attachment Wire Insulation Support : With
Packaging Features Magnet Wire Terminal Packaging Method : Reel
Product Type Features Magnet Wire Terminal Wire/Cable Type : Lead Wire
Termination Features Crimp Area Length : 6.13 MM [.241 INCH ] Magnet Wire Terminal Termination Method : Crimp
Usage Conditions Insulation Requirement : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Magnet Wire Terminal Plating Material : Tin
Contact Features Magnet Wire Terminal Mating Pin Diameter : 2.29 MM [.09 INCH ] Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Receptacle Terminal & Splice Type : Receptacle
Dimensions Accepts Wire Insulation Diameter Range : 2 - 3.4 MM [.079 - .134 INCH ] Lead Wire Size (AWG) : 20 - 16 Lead Wire Size (MMSQ) : .518 - 1.31 Magnet Wire Size (AWG) : 20 - 16 Magnet Wire Size (MM) : .5 - 1.25 Magnet Wire Terminal Material Thickness : .37 MM [.015 INCH ] Magnet Wire Terminal Overall Length : 20.6 MM [.811 INCH ] Magnet Wire Terminal Wire Insulation Diameter (Max) : 3.4 MM [.134 INCH ] Stock Thickness (Magnet Wire Side) : .37 MM [.015 INCH ] Terminal Height : 6 MM [.236 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16
Mechanical Attachment Wire Insulation Support : With
Packaging Features Magnet Wire Terminal Packaging Method : Reel
Product Type Features Magnet Wire Terminal Wire/Cable Type : Lead Wire
Termination Features Crimp Area Length : 6.13 MM [.241 INCH ] Magnet Wire Terminal Termination Method : Crimp
Usage Conditions Insulation Requirement : Uninsulated
Body Features
- Magnet Wire Terminal Plating Material : Tin
Contact Features
- Magnet Wire Terminal Mating Pin Diameter : 2.29 MM [.09 INCH ]
- Magnet Wire Terminal Terminal Orientation : Straight
- Magnet Wire Terminal Terminal Type : Receptacle
- Terminal & Splice Type : Receptacle
Dimensions
- Accepts Wire Insulation Diameter Range : 2 - 3.4 MM [.079 - .134 INCH ]
- Lead Wire Size (AWG) : 20 - 16
- Lead Wire Size (MMSQ) : .518 - 1.31
- Magnet Wire Size (AWG) : 20 - 16
- Magnet Wire Size (MM) : .5 - 1.25
- Magnet Wire Terminal Material Thickness : .37 MM [.015 INCH ]
- Magnet Wire Terminal Overall Length : 20.6 MM [.811 INCH ]
- Magnet Wire Terminal Wire Insulation Diameter (Max) : 3.4 MM [.134 INCH ]
- Stock Thickness (Magnet Wire Side) : .37 MM [.015 INCH ]
- Terminal Height : 6 MM [.236 INCH ]
- Wire Size (MMSQ) : .5 - 1.25
- Wire Size (AWG) : 20 - 16
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Magnet Wire Terminal Packaging Method : Reel
Product Type Features
- Magnet Wire Terminal Wire/Cable Type : Lead Wire
Termination Features
- Crimp Area Length : 6.13 MM [.241 INCH ]
- Magnet Wire Terminal Termination Method : Crimp
Usage Conditions
- Insulation Requirement : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
170063-9 |
|
Product Name
|
Magnet Wire Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
14 to 18 AWG
View Details
4 suppliers
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
2 suppliers
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details