TE Connectivity Label, Self Adhesive, 12.7Mm X 12.7Mm; Label Type Te Connectivity 17006

Description
LABEL, SELF ADHESIVE, 12.7Mm x 12.7MM; Label Type:Self Adhesive; Label Height:12.7mm; Label Width:12.7mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CE; Label Colour:White; Pack Quantity:500; Product Range:-; Legend:CE RoHS Compliant: NA
Datasheet
Description
LABEL, SELF ADHESIVE, 12.7Mm x 12.7MM; Label Type:Self Adhesive; Label Height:12.7mm; Label Width:12.7mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CE; Label Colour:White; Pack Quantity:500; Product Range:-; Legend:CE RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive, 12.7Mm X 12.7Mm; Label Type Te Connectivity - 72C2589 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 12.7Mm X 12.7Mm; Label Type Te Connectivity
72C2589
Label, Self Adhesive, 12.7Mm X 12.7Mm; Label Type Te Connectivity 72C2589
LABEL, SELF ADHESIVE, 12.7Mm x 12.7MM; Label Type:Self Adhesive; Label Height:12.7mm; Label Width:12.7mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CE; Label Colour:White; Pack Quantity:500; Product Range:-; Legend:CE RoHS Compliant: NA

LABEL, SELF ADHESIVE, 12.7Mm x 12.7MM; Label Type:Self Adhesive; Label Height:12.7mm; Label Width:12.7mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CE; Label Colour:White; Pack Quantity:500; Product Range:-; Legend:CE RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 72C2589
Product Name Label, Self Adhesive, 12.7Mm X 12.7Mm; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Flame Retardant Label - XF-611FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Sheets - 358752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Blue
Width 1.46 inches (37 mm)
View Details