Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.29 - 3.3 MM [.09 - .13 INCH ] Product Length : 16.6 MM [.653 INCH ] Terminal Material Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
DigiKey
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.29 - 3.3 MM [.09 - .13 INCH ] Product Length : 16.6 MM [.653 INCH ] Terminal Material Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.29 - 3.3 MM [.09 - .13 INCH ] Product Length : 16.6 MM [.653 INCH ] Terminal Material Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Connection Capacity : Single
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Crimp Type : F-Crimp
Mating Tab Thickness : .51 MM [.02 INCH ]
Mating Tab Width : 4.75 MM [.187 INCH ]
Quick Disconnect Terminal Type : Receptacle
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 2.29 - 3.3 MM [.09 - .13 INCH ]
Product Length : 16.6 MM [.653 INCH ]
Terminal Material Thickness : .3 MM [.012 INCH ]
Wire Size (MMSQ) : .51 - 1.31
Wire Size (AWG) : 20 - 16
Industry Standards
Compatible With Agency/Standards Products : CSA, UL
Mechanical Attachment
Mating Retention Type : Dimple
Wire Insulation Support : With
Packaging Features
Packaging Method : Strip/Reel
Packaging Quantity : 9000
Product Type Features
Insertion Force : Normal
Termination Features
Product Terminates To : Wire & Cable
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]