TE Connectivity Ring Terminals 170022-2

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .63 MM , .91 MM  [.025 INCH , .036 INCH ] Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Compatible Insulation Diameter (Min) : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter Range : 1.27 - 1.52 MM  [.05 - .06 INCH ] Product Length : 10.67 MM  [.42 INCH ] Stud Diameter : 3.25 MM  [.128 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (AWG) : 22 - 26 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .63 MM , .91 MM  [.025 INCH , .036 INCH ] Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Compatible Insulation Diameter (Min) : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter Range : 1.27 - 1.52 MM  [.05 - .06 INCH ] Product Length : 10.67 MM  [.42 INCH ] Stud Diameter : 3.25 MM  [.128 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (AWG) : 22 - 26 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 170022-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
170022-2
Ring Terminals 170022-2
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .63 MM , .91 MM  [.025 INCH , .036 INCH ] Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Compatible Insulation Diameter (Min) : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter Range : 1.27 - 1.52 MM  [.05 - .06 INCH ] Product Length : 10.67 MM  [.42 INCH ] Stud Diameter : 3.25 MM  [.128 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (AWG) : 22 - 26 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .63 MM , .91 MM  [.025 INCH , .036 INCH ]
  • Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Compatible Insulation Diameter (Min) : 1.27 MM  [.05 INCH ]
  • Compatible Insulation Diameter Range : 1.27 - 1.52 MM  [.05 - .06 INCH ]
  • Product Length : 10.67 MM  [.42 INCH ]
  • Stud Diameter : 3.25 MM  [.128 INCH ]
  • Tongue Thickness : .36 MM  [.014 INCH ]
  • Wire Size (AWG) : 22 - 26

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A125028TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A125028TR-ND
Terminals - Ring Connectors A125028TR-ND
CONN RING CIRC 22-26AWG CRIMP

CONN RING CIRC 22-26AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A125028CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A125028CT-ND
Terminals - Ring Connectors A125028CT-ND
CONN RING CIRC 22-26AWG CRIMP

CONN RING CIRC 22-26AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170022-2
Terminals 170022-2
Terminals RING TERM INS SUP

Terminals RING TERM INS SUP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 170022-2 A125028TR-ND A125028CT-ND 170022-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627187-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details