TE Connectivity Crimp Wire Pins, Tabs & Ferrules 170020-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.56 MM  [.14 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.1 MM , 2.2 - 3.1 MM  [.122 INCH , .087 - .122 INCH ] Overall Product Length : 17 MM  [.669 INCH ] Terminal Material Thickness : 5.03 MM  [.198 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.56 MM  [.14 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.1 MM , 2.2 - 3.1 MM  [.122 INCH , .087 - .122 INCH ] Overall Product Length : 17 MM  [.669 INCH ] Terminal Material Thickness : 5.03 MM  [.198 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 170020-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
170020-1
Crimp Wire Pins, Tabs & Ferrules 170020-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.56 MM  [.14 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.1 MM , 2.2 - 3.1 MM  [.122 INCH , .087 - .122 INCH ] Overall Product Length : 17 MM  [.669 INCH ] Terminal Material Thickness : 5.03 MM  [.198 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 3.56 MM  [.14 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.1 MM , 2.2 - 3.1 MM  [.122 INCH , .087 - .122 INCH ]
  • Overall Product Length : 17 MM  [.669 INCH ]
  • Terminal Material Thickness : 5.03 MM  [.198 INCH ]
  • Wire Size (MMSQ) : .5 - 2.27
  • Wire Size (AWG) : 20 - 14
  • Wire Size (CMA) : 1021 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A106335-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A106335-ND
Terminals - Barrel, Bullet Connectors A106335-ND
CONN TERM PIN 14-20AWG CRIMP

CONN TERM PIN 14-20AWG CRIMP

Buy Now Datasheet
Term, Shur-Plug, 20-14Awg, 2.27Mm2 Rohs Compliant Amp Te Connectivity - 70AH7072 - Newark, An Avnet Company
Chicago, IL, United States
Term, Shur-Plug, 20-14Awg, 2.27Mm2 Rohs Compliant Amp Te Connectivity
70AH7072
Term, Shur-Plug, 20-14Awg, 2.27Mm2 Rohs Compliant Amp Te Connectivity 70AH7072
TERM, SHUR-PLUG, 20-14AWG, 2.27MM2 ROHS COMPLIANT: YES

TERM, SHUR-PLUG, 20-14AWG, 2.27MM2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 170020-1 A106335-ND 70AH7072
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Term, Shur-Plug, 20-14Awg, 2.27Mm2 Rohs Compliant Amp Te Connectivity
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug) Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Special Purpose Terminals - 1-150504-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details