TE Connectivity Contacts 170015-1

Description
FF 110 REC 20-16AWG BR
Request a Quote Datasheet
Description
FF 110 REC 20-16AWG BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170015-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170015-1
Contacts 170015-1
FF 110 REC 20-16AWG BR

FF 110 REC 20-16AWG BR

Buy Now
Singapore, Singapore
Electronic Connector
392-170015-1
Electronic Connector 392-170015-1
CONN QC RCPT 16-20AWG 0.110 Product overview: 170015-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170015-1 can be used for catalog matching and distributor lookup.

CONN QC RCPT 16-20AWG 0.110 Product overview: 170015-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170015-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A111030TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111030TR-ND
Quick Connects, Quick Disconnect Connectors A111030TR-ND
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111030CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111030CT-ND
Quick Connects, Quick Disconnect Connectors A111030CT-ND
"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364841-170015-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364841-170015-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364841-170015-1
Win Source Part Number: 1364841-170015-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170015 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Insulation: Non-Insulated Length - Overall: 0.610" (15.50mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.248" (6.30mm) Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm)

Win Source Part Number: 1364841-170015-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170015
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-20 AWG
Insulation: Non-Insulated
Length - Overall: 0.610" (15.50mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.248" (6.30mm)
Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm)

Buy Now Datasheet
Female Quick Disconnect, 16-20Awg, 2.8Mm; Product Range Amp - Te Connectivity - 04H6336 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 16-20Awg, 2.8Mm; Product Range Amp - Te Connectivity
04H6336
Female Quick Disconnect, 16-20Awg, 2.8Mm; Product Range Amp - Te Connectivity 04H6336
FEMALE QUICK DISCONNECT, 16-20AWG, 2.8MM; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:20AWG; Insulator Colour:-RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 16-20AWG, 2.8MM; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:20AWG; Insulator Colour:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170015-1 392-170015-1 A111030TR-ND 1364841-170015-1 04H6336
Product Name Contacts Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Female Quick Disconnect, 16-20Awg, 2.8Mm; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products