TE Connectivity Electronic Connector 170014-5

Description
Quick Disconnect Terminal, 16-20AWG, Brass, Tin Plated, Male Product overview: 170014-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170014-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quick Disconnect Terminal, 16-20AWG, Brass, Tin Plated, Male Product overview: 170014-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170014-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-170014-5
Electronic Connector 392-170014-5
Quick Disconnect Terminal, 16-20AWG, Brass, Tin Plated, Male Product overview: 170014-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170014-5 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, 16-20AWG, Brass, Tin Plated, Male Product overview: 170014-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170014-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 170014-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170014-5
Contacts 170014-5
FF 110 TAB 20-16AWG BR

FF 110 TAB 20-16AWG BR

Buy Now
Swedesboro, NJ, United States
Contacts
170014-5
Contacts 170014-5
Contacts

Contacts

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365032-170014-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365032-170014-5
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365032-170014-5
Win Source Part Number: 1365032-170014-5 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170014 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Insulation: Non-Insulated Length - Overall: 0.807" (20.50mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.472" (12.00mm) Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm)

Win Source Part Number: 1365032-170014-5
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170014
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-20 AWG
Insulation: Non-Insulated
Length - Overall: 0.807" (20.50mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.472" (12.00mm)
Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107088CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107088CT-ND
Quick Connects, Quick Disconnect Connectors A107088CT-ND
"0.110"" (2.79mm) Quick Connect Male 16-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107088TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107088TR-ND
Quick Connects, Quick Disconnect Connectors A107088TR-ND
"0.110"" (2.79mm) Quick Connect Male 16-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 170014-5 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170014-5
Quick Connects, Quick Disconnect Connectors 170014-5
CONN QC TAB 16-20AWG 0.110 CRIMP

CONN QC TAB 16-20AWG 0.110 CRIMP

Supplier's Site Datasheet
.110 F-F Tab Rohs Compliant Amp - Te Connectivity - 26H5311 - Newark, An Avnet Company
Chicago, IL, United States
.110 F-F Tab Rohs Compliant Amp - Te Connectivity
26H5311
.110 F-F Tab Rohs Compliant Amp - Te Connectivity 26H5311
.110 F-F TAB ROHS COMPLIANT: YES

.110 F-F TAB ROHS COMPLIANT: YES

Supplier's Site
Male Disconnect, 2.8Mm, 20-16Awg; Product Range Amp - Te Connectivity - 70AH7071 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 2.8Mm, 20-16Awg; Product Range Amp - Te Connectivity
70AH7071
Male Disconnect, 2.8Mm, 20-16Awg; Product Range Amp - Te Connectivity 70AH7071
MALE DISCONNECT, 2.8MM, 20-16AWG; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

MALE DISCONNECT, 2.8MM, 20-16AWG; Product Range:FASTIN-FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-170014-5 170014-5 1365032-170014-5 A107088CT-ND 170014-5 26H5311 70AH7071
Product Name Electronic Connector Contacts Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors .110 F-F Tab Rohs Compliant Amp - Te Connectivity Male Disconnect, 2.8Mm, 20-16Awg; Product Range Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products