TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 170011-2

Description
Win Source Part Number: 1364831-170011-2 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 170011 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.661" (16.80mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm) Stud/Tab Size: 10 Stud Width - Outer Edges: 0.296" (7.52mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364831-170011-2 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 170011 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.661" (16.80mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm) Stud/Tab Size: 10 Stud Width - Outer Edges: 0.296" (7.52mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1364831-170011-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1364831-170011-2
Connectors, Interconnects - Terminals - Ring Connectors 1364831-170011-2
Win Source Part Number: 1364831-170011-2 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 170011 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.661" (16.80mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm) Stud/Tab Size: 10 Stud Width - Outer Edges: 0.296" (7.52mm)

Win Source Part Number: 1364831-170011-2
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 170011
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.661" (16.80mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)
Stud/Tab Size: 10 Stud
Width - Outer Edges: 0.296" (7.52mm)

Buy Now Datasheet
Ring Connectors - A131021CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A131021CT-ND
Ring Connectors A131021CT-ND
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A131021TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A131021TR-ND
Ring Connectors A131021TR-ND
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-170011-2
Electronic Connector 392-170011-2
Ring Terminal, 14-18AWG, Brass, Tin, Insulated, T/R Product overview: 170011-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170011-2 can be used for catalog matching and distributor lookup.

Ring Terminal, 14-18AWG, Brass, Tin, Insulated, T/R Product overview: 170011-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170011-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Terminal Strip Rohs Compliant Amp - Te Connectivity - 11H8293 - Newark, An Avnet Company
Chicago, IL, United States
Ring Terminal Strip Rohs Compliant Amp - Te Connectivity
11H8293
Ring Terminal Strip Rohs Compliant Amp - Te Connectivity 11H8293
RING TERMINAL STRIP ROHS COMPLIANT: YES

RING TERMINAL STRIP ROHS COMPLIANT: YES

Supplier's Site
Ring Term, #10, Uninsltd, 2Mm2, 14Awg Rohs Compliant Amp - Te Connectivity - 69AH9887 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, #10, Uninsltd, 2Mm2, 14Awg Rohs Compliant Amp - Te Connectivity
69AH9887
Ring Term, #10, Uninsltd, 2Mm2, 14Awg Rohs Compliant Amp - Te Connectivity 69AH9887
RING TERM, #10, UNINSLTD, 2MM2, 14AWG ROHS COMPLIANT: YES

RING TERM, #10, UNINSLTD, 2MM2, 14AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364831-170011-2 A131021CT-ND 392-170011-2 11H8293
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Electronic Connector Ring Terminal Strip Rohs Compliant Amp - Te Connectivity
Termination Crimp Circular
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Accessories - 1124-1227-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details