TE Connectivity Crimp Wire Pins, Tabs & Ferrules 170003-6

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 3.56 MM , 2.03 MM  [.079 INCH , .14 INCH ] Compatible Insulation Diameter Range : 3.81 MM , 2.49 - 3.81 MM  [.098 - .15 INCH , .15 INCH ] Overall Product Length : 17.6 MM  [.7 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 3.56 MM , 2.03 MM  [.079 INCH , .14 INCH ] Compatible Insulation Diameter Range : 3.81 MM , 2.49 - 3.81 MM  [.098 - .15 INCH , .15 INCH ] Overall Product Length : 17.6 MM  [.7 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 170003-6 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
170003-6
Crimp Wire Pins, Tabs & Ferrules 170003-6
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 3.56 MM , 2.03 MM  [.079 INCH , .14 INCH ] Compatible Insulation Diameter Range : 3.81 MM , 2.49 - 3.81 MM  [.098 - .15 INCH , .15 INCH ] Overall Product Length : 17.6 MM  [.7 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug
  • Terminal Orientation : Straight
  • Terminal Plating Finish : None
  • Terminal Plating Material : Post-Tin

Dimensions


  • Barrel Inside Diameter : 3.56 MM , 2.03 MM  [.079 INCH , .14 INCH ]
  • Compatible Insulation Diameter Range : 3.81 MM , 2.49 - 3.81 MM  [.098 - .15 INCH , .15 INCH ]
  • Overall Product Length : 17.6 MM  [.7 INCH ]
  • Terminal Material Thickness : .4 MM  [.015 INCH ]
  • Wire Size (MMSQ) : .5 - 2
  • Wire Size (AWG) : 20 - 14
  • Wire Size (CMA) : 1021 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 7000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 170003-6
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Shur-Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details