TE Connectivity Crimp Wire Pins, Tabs & Ferrules 170002-7

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.56 MM  [.14 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 3.69 MM  [.145 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.68 MM , 3.68 MM  [.145 INCH , .098 - .145 INCH ] Overall Product Length : 19.3 MM  [.76 INCH ] Terminal Material Thickness : .5 MM  [.019 INCH ] Wire Size (MMSQ) : .5 - 2.25 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.56 MM  [.14 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 3.69 MM  [.145 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.68 MM , 3.68 MM  [.145 INCH , .098 - .145 INCH ] Overall Product Length : 19.3 MM  [.76 INCH ] Terminal Material Thickness : .5 MM  [.019 INCH ] Wire Size (MMSQ) : .5 - 2.25 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 170002-7 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
170002-7
Crimp Wire Pins, Tabs & Ferrules 170002-7
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.56 MM  [.14 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 3.69 MM  [.145 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.68 MM , 3.68 MM  [.145 INCH , .098 - .145 INCH ] Overall Product Length : 19.3 MM  [.76 INCH ] Terminal Material Thickness : .5 MM  [.019 INCH ] Wire Size (MMSQ) : .5 - 2.25 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 3.56 MM  [.14 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Finish : None
  • Terminal Plating Material : Post-Tin

Dimensions


  • Barrel Inside Diameter : 3.69 MM  [.145 INCH ]
  • Compatible Insulation Diameter Range : 2.5 - 3.68 MM , 3.68 MM  [.145 INCH , .098 - .145 INCH ]
  • Overall Product Length : 19.3 MM  [.76 INCH ]
  • Terminal Material Thickness : .5 MM  [.019 INCH ]
  • Wire Size (MMSQ) : .5 - 2.25
  • Wire Size (AWG) : 20 - 14
  • Wire Size (CMA) : 1021 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - 170002-7-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
170002-7-ND
Terminals - Barrel, Bullet Connectors 170002-7-ND
CONN TERM PIN 14-20AWG CRIMP

CONN TERM PIN 14-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170002-7
Terminals 170002-7
Terminals TERM GROUP NUMBER

Terminals TERM GROUP NUMBER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 170002-7 170002-7-ND 170002-7
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers