TE Connectivity Crimp Wire Pins, Tabs & Ferrules 170002-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.69 MM  [.145 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.68 MM , 3.68 MM  [.145 INCH , .098 - .145 INCH ] Overall Product Length : 19.3 MM  [.76 INCH ] Terminal Material Thickness : .5 MM  [.019 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.69 MM  [.145 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.68 MM , 3.68 MM  [.145 INCH , .098 - .145 INCH ] Overall Product Length : 19.3 MM  [.76 INCH ] Terminal Material Thickness : .5 MM  [.019 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 170002-5 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
170002-5
Crimp Wire Pins, Tabs & Ferrules 170002-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4 MM  [.157 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.69 MM  [.145 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.68 MM , 3.68 MM  [.145 INCH , .098 - .145 INCH ] Overall Product Length : 19.3 MM  [.76 INCH ] Terminal Material Thickness : .5 MM  [.019 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4 MM  [.157 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.69 MM  [.145 INCH ]
  • Compatible Insulation Diameter Range : 2.5 - 3.68 MM , 3.68 MM  [.145 INCH , .098 - .145 INCH ]
  • Overall Product Length : 19.3 MM  [.76 INCH ]
  • Terminal Material Thickness : .5 MM  [.019 INCH ]
  • Wire Size (MMSQ) : .5 - 2.27
  • Wire Size (AWG) : 20 - 14
  • Wire Size (CMA) : 1021 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A107169CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A107169CT-ND
Terminals - Barrel, Bullet Connectors A107169CT-ND
CONN TERM PIN 14-20AWG CRIMP

CONN TERM PIN 14-20AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A107169TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A107169TR-ND
Terminals - Barrel, Bullet Connectors A107169TR-ND
CONN TERM PIN 14-20AWG CRIMP

CONN TERM PIN 14-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170002-5
Terminals 170002-5
Terminals SHUR PLUG-PLUG 3.96MM (.156)

Terminals SHUR PLUG-PLUG 3.96MM (.156)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 170002-5 A107169CT-ND A107169TR-ND 170002-5
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug) Connector Pin; Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details