TE Connectivity Contact, Pin, Crimp, 20-14Awg; Product Range Amp Te Connectivity 170002-5

Description
CONTACT, PIN, CRIMP, 20-14AWG; Product Range:SHUR-PLUG 156 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:AMP SHUR-PLUG 156 Series Housing Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP, 20-14AWG; Product Range:SHUR-PLUG 156 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:AMP SHUR-PLUG 156 Series Housing Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 20-14Awg; Product Range Amp Te Connectivity - 17AH9924 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20-14Awg; Product Range Amp Te Connectivity
17AH9924
Contact, Pin, Crimp, 20-14Awg; Product Range Amp Te Connectivity 17AH9924
CONTACT, PIN, CRIMP, 20-14AWG; Product Range:SHUR-PLUG 156 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:AMP SHUR-PLUG 156 Series Housing Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20-14AWG; Product Range:SHUR-PLUG 156 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:AMP SHUR-PLUG 156 Series Housing Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; RoHS Compliant: Yes

Supplier's Site
Contact, Pin, Crimp, 20-14Awg; Product Range Amp Te Connectivity - 32AH7263 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20-14Awg; Product Range Amp Te Connectivity
32AH7263
Contact, Pin, Crimp, 20-14Awg; Product Range Amp Te Connectivity 32AH7263
CONTACT, PIN, CRIMP, 20-14AWG; Product Range:SHUR-PLUG 156 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:AMP SHUR-PLUG 156 Series Housing Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20-14AWG; Product Range:SHUR-PLUG 156 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:AMP SHUR-PLUG 156 Series Housing Connectors; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AH9924
Product Name Contact, Pin, Crimp, 20-14Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0988 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 2014 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details